ACL Staticide Anti-Static, ESD Grounding Mats 8385DGYM3060

Description
Dissipative Table, Workbench Grounding Mat Elastomer Gray, Dark 5' (1.52m) X 2.5' (0.76m)
Request a Quote Datasheet
Description
Dissipative Table, Workbench Grounding Mat Elastomer Gray, Dark 5' (1.52m) X 2.5' (0.76m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - ST1049-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
ST1049-ND
Anti-Static, ESD Grounding Mats ST1049-ND
Dissipative Table, Workbench Grounding Mat Elastomer Gray, Dark 5' (1.52m) X 2.5' (0.76m)

Dissipative Table, Workbench Grounding Mat Elastomer Gray, Dark 5' (1.52m) X 2.5' (0.76m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number ST1049-ND
Product Name Anti-Static, ESD Grounding Mats
Color Gray, Dark
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details
2' x 4' AlturnaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CM24 - CM24 - Checkers
Specs
Color Clear
Length 4 ft (12.19 dm)
Width 2 ft (6.1 dm)
View Details
22
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 1.83 ft (5.59 dm)
View Details