ACL Staticide ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR3640 - 40 ft Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap 8285RBR3640

Description
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in. Additional, and potentially important, information was collected about this product: Color: Royal Blue
Description
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in. Additional, and potentially important, information was collected about this product: Color: Royal Blue

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR3640 - 40 ft Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8285RBR3640 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR3640 - 40 ft Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8285RBR3640
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR3640 - 40 ft Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8285RBR3640
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in. Additional, and potentially important, information was collected about this product: Color: Royal Blue

The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in. Additional, and potentially important, information was collected about this product: Color: Royal Blue

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 8285RBR3640
Product Name ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8285RBR3640 - 40 ft Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Anti-Fatigue Mats - 285448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 59.06 inch (1500 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details