ACL Staticide ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM3672 - 72 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap 8285RBM3672

Description
The ACL Dualmat blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 72 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The ACL Dualmat blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 72 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM3672 - 72 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8285RBM3672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM3672 - 72 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8285RBM3672
ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM3672 - 72 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8285RBM3672
The ACL Dualmat blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 72 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The ACL Dualmat blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 72 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now
ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM3672 - 48 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8285RBM2448 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM3672 - 48 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8285RBM2448
ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM3672 - 48 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8285RBM2448
The ACL Dualmat blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The ACL Dualmat blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats Industrial Floor Mats
Product Number ACL 8285RBM3672 ACL 8285RBM2448
Product Name ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM3672 - 72 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap ACL Dualmat Blue Reusable Rubber ESD / Anti-Static Mat 8285RBM3672 - 48 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad - MAT301 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 2217915 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 19.69 inch (500 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details