ACL Staticide ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM3660 - 60 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap 8185GM3660

Description
The ACL Dualmat green reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The ACL Dualmat green reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM3660 - 60 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8185GM3660 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM3660 - 60 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8185GM3660
ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM3660 - 60 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8185GM3660
The ACL Dualmat green reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The ACL Dualmat green reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 8185GM3660
Product Name ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM3660 - 60 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 245797 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Natural Rubber
Width 39.37 inch (1000 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Urinal Mat with Adhesive Backing - Large - GRP7002 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details