ACL Staticide ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM2460 - 60 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap 8185GM2460

Description
The ACL Dualmat green reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The ACL Dualmat green reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM2460 - 60 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8185GM2460 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM2460 - 60 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8185GM2460
ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM2460 - 60 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8185GM2460
The ACL Dualmat green reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The ACL Dualmat green reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 8185GM2460
Product Name ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM2460 - 60 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Slip Floor Mats - 1974307 - RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Vinyl
Color(s) Black
View Details