ACL Staticide ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM2436 - 36 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap 8185GM2436

Description
The ACL Dualmat green reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The ACL Dualmat green reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM2436 - 36 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8185GM2436 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM2436 - 36 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8185GM2436
ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM2436 - 36 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8185GM2436
The ACL Dualmat green reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The ACL Dualmat green reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 8185GM2436
Product Name ACL Dualmat Green Reusable Rubber ESD / Anti-Static Mat 8185GM2436 - 36 in Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Sink & Dryer Mat with Adhesive Backing - Large - GRP7007 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 35 inch (889 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 285460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 35.43 inch (900 mm)
View Details