ACL Staticide ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR4840 - 40 ft Length - 48 in Wide - 0.08 in Thick - 10 mm Female Snap 8085BR4840

Description
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR4840 - 40 ft Length - 48 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8085BR4840 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR4840 - 40 ft Length - 48 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8085BR4840
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR4840 - 40 ft Length - 48 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8085BR4840
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 48 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 8085BR4840
Product Name ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR4840 - 40 ft Length - 48 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP36200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 1200 inch (30480 mm)
View Details
Anti-Slip Floor Mats - 1596184 - RS Components, Ltd.
Specs
Material Glass fibre reinforced plastic, silicone carbide
Color(s) Yellow
Width 31.5 inch (800 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details