ACL Staticide ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR3640 - 40 ft Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap 8085BR3640

Description
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR3640 - 40 ft Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8085BR3640 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR3640 - 40 ft Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8085BR3640
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR3640 - 40 ft Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8085BR3640
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 8085BR3640
Product Name ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR3640 - 40 ft Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 1974311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Color(s) Black, yellow
Width 35.43 inch (900 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Water Absorbent Mat Roll - WTR008 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 30 inch (762 mm)
View Details