ACL Staticide ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR2440 - 40 ft Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap 8085BR2440

Description
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR2440 - 40 ft Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8085BR2440 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR2440 - 40 ft Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8085BR2440
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR2440 - 40 ft Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8085BR2440
The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The ACL Dualmat light blue reusable rubber ESD / anti-static runner is another quality product from ACL. The overall length and width are 40 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 8085BR2440
Product Name ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Runner 8085BR2440 - 40 ft Length - 24 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Urinal Mat with Adhesive Backing - Large - GRP7002 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Anti Static Mats - 8295307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Standard shoes
Material Polyethylene
Color(s) Blue
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details