ACL Staticide ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3660 - 60 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap 8085BM3660

Description
The ACL Dualmat light blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The ACL Dualmat light blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3660 - 60 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap - ACL 8085BM3660 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3660 - 60 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap
ACL 8085BM3660
ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3660 - 60 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap ACL 8085BM3660
The ACL Dualmat light blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The ACL Dualmat light blue reusable rubber ESD / anti-static mat is another quality product from ACL. The overall length and width are 60 in x 36 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 8085BM3660
Product Name ACL Dualmat Light Blue Reusable Rubber ESD / Anti-Static Mat 8085BM3660 - 60 in Length - 36 in Wide - 0.08 in Thick - 10 mm Female Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Restroom Bundle with Adhesive Backing - GRP7000 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Anti Static Mats - 2325563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Static Dissipative Vinyl, Bottom Layer - Static Dissipative Foam, Middle Layer - Highly Conductive Scrim
Color(s) Blue
Width 47.24 inch (1200 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details