ACL Staticide ACL Staticide SpecMat-H 66900 Static Dissipative Mat Light Blue 36 in x 50 ft Roll 66900 LIGHT BLUE 36IN X 50FT

Description
ACL Staticide SpecMat-H 66900 Static Dissipative Mat is an ESD safe, homogeneous material with a single layer of thermoplastic vinyl. It is made in the USA and is used as a work surface for bench tops and electronics manufacturing. SpecMat-H offers solder, heat, and surface and volume resistance. It has static decay of .05 seconds, low outgassing, and is recyclable. Light Blue, 36 in x 50 ft Roll.
Request a Quote
Description
ACL Staticide SpecMat-H 66900 Static Dissipative Mat is an ESD safe, homogeneous material with a single layer of thermoplastic vinyl. It is made in the USA and is used as a work surface for bench tops and electronics manufacturing. SpecMat-H offers solder, heat, and surface and volume resistance. It has static decay of .05 seconds, low outgassing, and is recyclable. Light Blue, 36 in x 50 ft Roll.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ACL Staticide SpecMat-H 66900 Static Dissipative Mat Light Blue 36 in x 50 ft Roll - 66900 LIGHT BLUE 36IN X 50FT - Ellsworth Adhesives
Germantown, WI, USA
ACL Staticide SpecMat-H 66900 Static Dissipative Mat Light Blue 36 in x 50 ft Roll
66900 LIGHT BLUE 36IN X 50FT
ACL Staticide SpecMat-H 66900 Static Dissipative Mat Light Blue 36 in x 50 ft Roll 66900 LIGHT BLUE 36IN X 50FT
ACL Staticide SpecMat-H 66900 Static Dissipative Mat is an ESD safe, homogeneous material with a single layer of thermoplastic vinyl. It is made in the USA and is used as a work surface for bench tops and electronics manufacturing. SpecMat-H offers solder, heat, and surface and volume resistance. It has static decay of .05 seconds, low outgassing, and is recyclable. Light Blue, 36 in x 50 ft Roll.

ACL Staticide SpecMat-H 66900 Static Dissipative Mat is an ESD safe, homogeneous material with a single layer of thermoplastic vinyl. It is made in the USA and is used as a work surface for bench tops and electronics manufacturing. SpecMat-H offers solder, heat, and surface and volume resistance. It has static decay of .05 seconds, low outgassing, and is recyclable. Light Blue, 36 in x 50 ft Roll.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Floor Mats
Product Number 66900 LIGHT BLUE 36IN X 50FT
Product Name ACL Staticide SpecMat-H 66900 Static Dissipative Mat Light Blue 36 in x 50 ft Roll
Mat Type ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 2336860 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 39.37 inch (1000 mm)
View Details
PIG® Absorbent Mat Roll - MAT153 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details