ACL Staticide ACL Staticide Light Gray Recyclable Vinyl ESD / Anti-Static Mat 58400 - 50 ft Length - 30 in Wide -.065 in Thick 58400

Description
The ACL Staticide light gray recyclable vinyl ESD / anti-static mat is another quality product from ACL. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at.065 in. Additional, and potentially important, information was collected about this product: Gemini Dual-layer
Description
The ACL Staticide light gray recyclable vinyl ESD / anti-static mat is another quality product from ACL. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at.065 in. Additional, and potentially important, information was collected about this product: Gemini Dual-layer

Suppliers

Company
Product
Description
Supplier Links
ACL Staticide Light Gray Recyclable Vinyl ESD / Anti-Static Mat 58400 - 50 ft Length - 30 in Wide -.065 in Thick - ACL 58400 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Staticide Light Gray Recyclable Vinyl ESD / Anti-Static Mat 58400 - 50 ft Length - 30 in Wide -.065 in Thick
ACL 58400
ACL Staticide Light Gray Recyclable Vinyl ESD / Anti-Static Mat 58400 - 50 ft Length - 30 in Wide -.065 in Thick ACL 58400
The ACL Staticide light gray recyclable vinyl ESD / anti-static mat is another quality product from ACL. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at.065 in. Additional, and potentially important, information was collected about this product: Gemini Dual-layer

The ACL Staticide light gray recyclable vinyl ESD / anti-static mat is another quality product from ACL. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at.065 in. Additional, and potentially important, information was collected about this product: Gemini Dual-layer

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 58400
Product Name ACL Staticide Light Gray Recyclable Vinyl ESD / Anti-Static Mat 58400 - 50 ft Length - 30 in Wide -.065 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 285460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 35.43 inch (900 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Plunger Mat with Adhesive Backing - GRP7005 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 9 inch (229 mm)
View Details