ACL Staticide ACL Staticide Light Gray Recyclable Vinyl ESD / Anti-Static Mat 5822436 - 36 in Length - 24 in Wide -.065 in Thick - (2) 10 mm female snaps 5822436

Description
The ACL Staticide light gray recyclable vinyl ESD / anti-static mat is another quality product from ACL. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at.065 in. Additional, and potentially important, information was collected about this product: Gemini Dual-layer
Description
The ACL Staticide light gray recyclable vinyl ESD / anti-static mat is another quality product from ACL. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at.065 in. Additional, and potentially important, information was collected about this product: Gemini Dual-layer

Suppliers

Company
Product
Description
Supplier Links
ACL Staticide Light Gray Recyclable Vinyl ESD / Anti-Static Mat 5822436 - 36 in Length - 24 in Wide -.065 in Thick - (2) 10 mm female snaps - ACL 5822436 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
ACL Staticide Light Gray Recyclable Vinyl ESD / Anti-Static Mat 5822436 - 36 in Length - 24 in Wide -.065 in Thick - (2) 10 mm female snaps
ACL 5822436
ACL Staticide Light Gray Recyclable Vinyl ESD / Anti-Static Mat 5822436 - 36 in Length - 24 in Wide -.065 in Thick - (2) 10 mm female snaps ACL 5822436
The ACL Staticide light gray recyclable vinyl ESD / anti-static mat is another quality product from ACL. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at.065 in. Additional, and potentially important, information was collected about this product: Gemini Dual-layer

The ACL Staticide light gray recyclable vinyl ESD / anti-static mat is another quality product from ACL. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at.065 in. Additional, and potentially important, information was collected about this product: Gemini Dual-layer

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number ACL 5822436
Product Name ACL Staticide Light Gray Recyclable Vinyl ESD / Anti-Static Mat 5822436 - 36 in Length - 24 in Wide -.065 in Thick - (2) 10 mm female snaps
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217918 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 2.36 inch (60 mm)
View Details