Bonded NdFeB magnet is made through Compression Molding or Injection Molding of the mixture of quick-quenched NdFeB magnetic powder and bonding agent. Due to its high accuracy in size, the bonded magnet may be formed into magnetic components of relatively complicated shapes. Also, it features single-time molding and multi-pole orientation. The injection molded magnet has a high mechanical strength and maybe molded together with other matching parts.
Application
| ACH Magnets, Inc. | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | GPM-12D |
| Product Name | Bonded Neodymium Magnet |
| Material | Neodymium Iron Boron |
| Magnet Grade | GPM-12D |
| Operating Temperature | 338 F (170 C) |
| BHmax | 11 to 12 MGOe |