ACE Antenna Company Automotive Antennas MO-2-KR-H

Description
As increasing multi-media usage in a vehicle, the necessity of various antennas is also increasing. ACE’s automotive antenna accumulating ACE’s 30 years antenna technology is combined to telematics in different industry. The world’s first Shark-fin type antenna combined 9 bandwidths and Rear-view Mirror type antenna combined 6 bandwidths provide total solution to prepare for frequency expansion in the future based on customer’s needs. Beside Shark Fin type, Micro type, Module and RFIC, including general antenna product in telematics are also possessed.
Description
As increasing multi-media usage in a vehicle, the necessity of various antennas is also increasing. ACE’s automotive antenna accumulating ACE’s 30 years antenna technology is combined to telematics in different industry. The world’s first Shark-fin type antenna combined 9 bandwidths and Rear-view Mirror type antenna combined 6 bandwidths provide total solution to prepare for frequency expansion in the future based on customer’s needs. Beside Shark Fin type, Micro type, Module and RFIC, including general antenna product in telematics are also possessed.

Suppliers

Company
Product
Description
Supplier Links
Automotive Antennas - MO-2-KR-H - ACE Antenna Company
Irvine, CA, USA
Automotive Antennas
MO-2-KR-H
Automotive Antennas MO-2-KR-H
As increasing multi-media usage in a vehicle, the necessity of various antennas is also increasing. ACE’s automotive antenna accumulating ACE’s 30 years antenna technology is combined to telematics in different industry. The world’s first Shark-fin type antenna combined 9 bandwidths and Rear-view Mirror type antenna combined 6 bandwidths provide total solution to prepare for frequency expansion in the future based on customer’s needs. Beside Shark Fin type, Micro type, Module and RFIC, including general antenna product in telematics are also possessed.

As increasing multi-media usage in a vehicle, the necessity of various antennas is also increasing. ACE’s automotive antenna accumulating ACE’s 30 years antenna technology is combined to telematics in different industry. The world’s first Shark-fin type antenna combined 9 bandwidths and Rear-view Mirror type antenna combined 6 bandwidths provide total solution to prepare for frequency expansion in the future based on customer’s needs. Beside Shark Fin type, Micro type, Module and RFIC, including general antenna product in telematics are also possessed.

Supplier's Site

Technical Specifications

  ACE Antenna Company
Product Category Antennas
Product Number MO-2-KR-H
Product Name Automotive Antennas
Applications Vehicular
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details