acdc DC Electronic Load EL750B

Description
The EL750B is a 750 watt DC electronic load from ACDC. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Dissipates up to 750W 1.8V to 55 VDC up to 150A Static or Dynamic Testing Constant Current or constant resistance modes Built-in square wave generator 120 Hz or 1 kHz operation Programmable with externally applied variable DC voltage Parallel operation for greater flexibility Meter shunt for calibratoin or digital read-out Front panel fault detectors The AC/DC EL750B can be programmed remotely via a rear panel connection. Sensors protect the unit from damage and automatic 2 level current switching is provided. The AC/DC EL750B Electronic Load offers simultaneous DC voltage and current monitoring, this compact 750 W load allows selectable constant current or constant voltage operating modes. The maximum input voltage of the AC/DC EL750B is 55 VDC and the maximum load current is 150A.
Datasheet
Description
The EL750B is a 750 watt DC electronic load from ACDC. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Dissipates up to 750W 1.8V to 55 VDC up to 150A Static or Dynamic Testing Constant Current or constant resistance modes Built-in square wave generator 120 Hz or 1 kHz operation Programmable with externally applied variable DC voltage Parallel operation for greater flexibility Meter shunt for calibratoin or digital read-out Front panel fault detectors The AC/DC EL750B can be programmed remotely via a rear panel connection. Sensors protect the unit from damage and automatic 2 level current switching is provided. The AC/DC EL750B Electronic Load offers simultaneous DC voltage and current monitoring, this compact 750 W load allows selectable constant current or constant voltage operating modes. The maximum input voltage of the AC/DC EL750B is 55 VDC and the maximum load current is 150A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - EL750B - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
EL750B
DC Electronic Load EL750B
The EL750B is a 750 watt DC electronic load from ACDC. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Dissipates up to 750W 1.8V to 55 VDC up to 150A Static or Dynamic Testing Constant Current or constant resistance modes Built-in square wave generator 120 Hz or 1 kHz operation Programmable with externally applied variable DC voltage Parallel operation for greater flexibility Meter shunt for calibratoin or digital read-out Front panel fault detectors The AC/DC EL750B can be programmed remotely via a rear panel connection. Sensors protect the unit from damage and automatic 2 level current switching is provided. The AC/DC EL750B Electronic Load offers simultaneous DC voltage and current monitoring, this compact 750 W load allows selectable constant current or constant voltage operating modes. The maximum input voltage of the AC/DC EL750B is 55 VDC and the maximum load current is 150A.

The EL750B is a 750 watt DC electronic load from ACDC. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Dissipates up to 750W
  • 1.8V to 55 VDC up to 150A
  • Static or Dynamic Testing
  • Constant Current or constant resistance modes
  • Built-in square wave generator 120 Hz or 1 kHz operation
  • Programmable with externally applied variable DC voltage
  • Parallel operation for greater flexibility
  • Meter shunt for calibratoin or digital read-out
  • Front panel fault detectors

The AC/DC EL750B can be programmed remotely via a rear panel connection. Sensors protect the unit from damage and automatic 2 level current switching is provided. The AC/DC EL750B Electronic Load offers simultaneous DC voltage and current monitoring, this compact 750 W load allows selectable constant current or constant voltage operating modes. The maximum input voltage of the AC/DC EL750B is 55 VDC and the maximum load current is 150A.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number EL750B
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
Features Non-Inductive
View Details
AC DC Electronic Load - SLH-60-120-600 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 1225545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details