Accuride International, Inc. Locking Handle Kit CBHAND

Description
Suitable for mobile applications such as drawers and trays in utility and emergency vehicles. Locking Handle Kit adds lock-in and lock-out feature. Specifications Compatible with models such as 3640A, 7950, 7957, 9301, and other slides with cross sections .75" [17.5 mm] or greater Accommodates drawers up to 60" [1.5 mm] wide One-hand operation: activates with a centrally located push-button Two locking options: Front mounted unit-lock-in only (CBHAND-2) Rear mounted unit-lock-in and lock-out (CBHAN4-5) *Connecting rod not included *Lock-out not intended for use with over travel slides Cut-to-length stainless steel rods allow for varying drawer widths (ordered separately) Special Features Lightweight and corrosion resistant components
Description
Suitable for mobile applications such as drawers and trays in utility and emergency vehicles. Locking Handle Kit adds lock-in and lock-out feature. Specifications Compatible with models such as 3640A, 7950, 7957, 9301, and other slides with cross sections .75" [17.5 mm] or greater Accommodates drawers up to 60" [1.5 mm] wide One-hand operation: activates with a centrally located push-button Two locking options: Front mounted unit-lock-in only (CBHAND-2) Rear mounted unit-lock-in and lock-out (CBHAN4-5) *Connecting rod not included *Lock-out not intended for use with over travel slides Cut-to-length stainless steel rods allow for varying drawer widths (ordered separately) Special Features Lightweight and corrosion resistant components

Suppliers

Company
Product
Description
Supplier Links
Locking Handle Kit - CBHAND - Accuride International, Inc.
Santa Fe Springs, CA, United States
Locking Handle Kit
CBHAND
Locking Handle Kit CBHAND
Suitable for mobile applications such as drawers and trays in utility and emergency vehicles. Locking Handle Kit adds lock-in and lock-out feature. Specifications Compatible with models such as 3640A, 7950, 7957, 9301, and other slides with cross sections .75" [17.5 mm] or greater Accommodates drawers up to 60" [1.5 mm] wide One-hand operation: activates with a centrally located push-button Two locking options: Front mounted unit-lock-in only (CBHAND-2) Rear mounted unit-lock-in and lock-out (CBHAN4-5) *Connecting rod not included *Lock-out not intended for use with over travel slides Cut-to-length stainless steel rods allow for varying drawer widths (ordered separately) Special Features Lightweight and corrosion resistant components

Suitable for mobile applications such as drawers and trays in utility and emergency vehicles. Locking Handle Kit adds lock-in and lock-out feature.

Specifications

  • Compatible with models such as 3640A, 7950, 7957, 9301, and other slides with cross sections .75" [17.5 mm] or greater
  • Accommodates drawers up to 60" [1.5 mm] wide
  • One-hand operation: activates with a centrally located push-button
  • Two locking options: Front mounted unit-lock-in only (CBHAND-2)
  • Rear mounted unit-lock-in and lock-out (CBHAN4-5)
  • *Connecting rod not included
  • *Lock-out not intended for use with over travel slides
  • Cut-to-length stainless steel rods allow for varying drawer widths (ordered separately)

Special Features

  • Lightweight and corrosion resistant components
Supplier's Site

Technical Specifications

  Accuride International, Inc.
Product Category Handles and Pulls (industrial)
Product Number CBHAND
Product Name Locking Handle Kit
Handle Type Locking Handle
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Handles - 237485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying handle
Material Description Steel
Height 1.65 inches (42 mm)
View Details
Handles - 164-1427G2BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
Plastic Cam Levers Adjustable External Thread - 40262 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details