Sugatsune America, Inc. STAINLESS STEEL RECESSED GRAB HANDLE - HH-M200 HH-M200

Description
Durable 304 stainless steel construction Designed for industrial applications where use of thick gloves are required Handlebar does not protrude out from the face of the handle 2 sizes available
Description
Durable 304 stainless steel construction Designed for industrial applications where use of thick gloves are required Handlebar does not protrude out from the face of the handle 2 sizes available
Datasheet
Datasheet Summary
Powered by GS/AI

HH-M200 is a recessed grab handle made of 304 stainless steel for industrial applications requiring gloved operation, with a non-protruding handlebar design. It measures 260 mm in length, 186.3 mm in height, and 87.5 mm in depth, and includes a PVC cup and end cover. The design allows large opening for easy access with thick gloves, is lead-free, and compliant with SEMI S8-0308 guidelines.

Datasheet Summary
Powered by GS/AI

HH-M200 is a recessed grab handle made of 304 stainless steel for industrial applications requiring gloved operation, with a non-protruding handlebar design. It measures 260 mm in length, 186.3 mm in height, and 87.5 mm in depth, and includes a PVC cup and end cover. The design allows large opening for easy access with thick gloves, is lead-free, and compliant with SEMI S8-0308 guidelines.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL RECESSED GRAB HANDLE - HH-M200 - HH-M200 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL RECESSED GRAB HANDLE - HH-M200
HH-M200
STAINLESS STEEL RECESSED GRAB HANDLE - HH-M200 HH-M200
Durable 304 stainless steel construction Designed for industrial applications where use of thick gloves are required Handlebar does not protrude out from the face of the handle 2 sizes available

  • Durable 304 stainless steel construction
  • Designed for industrial applications where use of thick gloves are required
  • Handlebar does not protrude out from the face of the handle
  • 2 sizes available
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number HH-M200
Product Name STAINLESS STEEL RECESSED GRAB HANDLE - HH-M200
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HANDLE - MG-190 - MG-190 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 316 Stainless Steel
View Details
STAINLESS STEEL HANDLE - DS-50/M - DS-50/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
CFRP LARGE HANDLE - MDH-PC1200 - MDH-PC1200 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 46.65 inches (1185 mm)
View Details
LARGE ALUMINUM HANDLE - SOR-800/S - SOR-800/S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Handle Material Metal
Material Description Aluminum
View Details