The 3641X Heavy-Duty Interlock System is the premier movement solution for tall, multi-drawer cabinets. Supporting wider and heavier drawers, this system allows only one drawer to open at a time. The 3641X remains most adept in lateral filing storage at the office and the home. (For a standalone interlock slide, see Model 3641.)
Supports loads up to 180 lbs.
For drawers up to 42” wide
Requires .89" of side-space
The 3641X is a complete system that includes: one 3641 Interlock slide, one 3642 non-locking companion slide, one connecting rod, two adapter rails, and one mounting hardware kit. This is also BHMA & AWI certified for third-party validation and quality assurance. Optional gang lock system available 4180-0345-XE.
PRODUCT FEATURES
Interlock system allows only one drawer to open at a time
Front location of interlock eliminates reaching during installation
Interfaces with central-or gang-locking system
Cut-to-length aluminum connecting rods
Hold-in detent to prevent drawer roll-out and bounce back
Silenced in and out
32 mm and traditional hole pattern
Sequenced movement
The 3641X Heavy-Duty Interlock System is the premier movement solution for tall, multi-drawer cabinets. Supporting wider and heavier drawers, this system allows only one drawer to open at a time. The 3641X remains most adept in lateral filing storage at the office and the home. (For a standalone interlock slide, see Model 3641.)
- Supports loads up to 180 lbs.
- For drawers up to 42” wide
- Requires .89" of side-space
The 3641X is a complete system that includes: one 3641 Interlock slide, one 3642 non-locking companion slide, one connecting rod, two adapter rails, and one mounting hardware kit. This is also BHMA & AWI certified for third-party validation and quality assurance. Optional gang lock system available 4180-0345-XE.
PRODUCT FEATURES
- Interlock system allows only one drawer to open at a time
- Front location of interlock eliminates reaching during installation
- Interfaces with central-or gang-locking system
- Cut-to-length aluminum connecting rods
- Hold-in detent to prevent drawer roll-out and bounce back
- Silenced in and out
- 32 mm and traditional hole pattern
- Sequenced movement