Accuride International, Inc. Heavy Duty Slide 9301

Description
Load Rating: 150-500 lb./68-227 kg. Extra heavy duty slide with lengths up to 60" Well-suited for large pantry pull-outs, vehicular storage, or other wider, heavier drawers. Silenced movement Includes square carriage bolt holes Optional platform bracket kit allows for bottom and side mount applications Model 9301 may be installed as a companion slide with Model 9308 (lock-in and lock-out, actuated with a front latch). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"—32", 36", 40", 48" and 60".
Request a Quote Datasheet
Description
Load Rating: 150-500 lb./68-227 kg. Extra heavy duty slide with lengths up to 60" Well-suited for large pantry pull-outs, vehicular storage, or other wider, heavier drawers. Silenced movement Includes square carriage bolt holes Optional platform bracket kit allows for bottom and side mount applications Model 9301 may be installed as a companion slide with Model 9308 (lock-in and lock-out, actuated with a front latch). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"—32", 36", 40", 48" and 60".
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 9301 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
9301
Heavy Duty Slide 9301
Load Rating: 150-500 lb./68-227 kg. Extra heavy duty slide with lengths up to 60" Well-suited for large pantry pull-outs, vehicular storage, or other wider, heavier drawers. Silenced movement Includes square carriage bolt holes Optional platform bracket kit allows for bottom and side mount applications Model 9301 may be installed as a companion slide with Model 9308 (lock-in and lock-out, actuated with a front latch). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"—32", 36", 40", 48" and 60".

Load Rating: 150-500 lb./68-227 kg.

Extra heavy duty slide with lengths up to 60"

Well-suited for large pantry pull-outs, vehicular storage, or other wider, heavier drawers.

  • Silenced movement
  • Includes square carriage bolt holes
  • Optional platform bracket kit allows for bottom and side mount applications
  • Model 9301 may be installed as a companion slide with Model 9308 (lock-in and lock-out, actuated with a front latch). Special packaging is available for this combination, which includes one standard 9301 and one right-hand 9308. The part number for this packaging is 9308-5. This D-pack offering is available in the following lengths: 14"—32", 36", 40", 48" and 60".
Supplier's Site Datasheet
Heavy Duty Drawer Slides - 9301 - bisco industries
Anaheim, CA, United States
Heavy Duty Drawer Slides
9301
Heavy Duty Drawer Slides 9301
Heavy Duty Drawer Slides

Heavy Duty Drawer Slides

Supplier's Site

Technical Specifications

  Accuride International, Inc. bisco industries
Product Category Drawer Slides Drawer Slides
Product Number 9301 9301
Product Name Heavy Duty Slide Heavy Duty Drawer Slides
Unlock Full Specs
to access all available technical data

Similar Products