Accuride International, Inc. Heavy Duty Slide 3600

Description
Load Rating: Up to 273 lbs./124 kg Full Extension and heavy-duty load capacity Works well in industrial workstations, machinery, and mechanical devices. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Non-disconnect Even lengths 12"-28" [305-711 mm] Clear zinc finish
Request a Quote Datasheet
Description
Load Rating: Up to 273 lbs./124 kg Full Extension and heavy-duty load capacity Works well in industrial workstations, machinery, and mechanical devices. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Non-disconnect Even lengths 12"-28" [305-711 mm] Clear zinc finish
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 3600 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
3600
Heavy Duty Slide 3600
Load Rating: Up to 273 lbs./124 kg Full Extension and heavy-duty load capacity Works well in industrial workstations, machinery, and mechanical devices. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Non-disconnect Even lengths 12"-28" [305-711 mm] Clear zinc finish

Load Rating: Up to 273 lbs./124 kg

Full Extension and heavy-duty load capacity

Works well in industrial workstations, machinery, and mechanical devices.

  • Full extension
  • .75" [19.1 mm] side space
  • Drawers up to 42" wide
  • Non-disconnect
  • Even lengths 12"-28" [305-711 mm]
  • Clear zinc finish
Supplier's Site Datasheet
Heavy Duty Drawer Slides - 3600 - bisco industries
Anaheim, CA, United States
Heavy Duty Drawer Slides
3600
Heavy Duty Drawer Slides 3600
Heavy Duty Drawer Slides

Heavy Duty Drawer Slides

Supplier's Site

Technical Specifications

  Accuride International, Inc. bisco industries
Product Category Drawer Slides Drawer Slides
Product Number 3600 3600
Product Name Heavy Duty Slide Heavy Duty Drawer Slides
Unlock Full Specs
to access all available technical data

Similar Products