Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed YR-7/8

Description
Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.
Request a Quote
Description
Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed - YR-7/8 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed
YR-7/8
Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed YR-7/8
Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.

Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.

Supplier's Site
Cam Follower - 96508893 - Radwell International
Willingboro, NJ, United States
Cam Follower
96508893
Cam Follower 96508893
1/4 INCH BORE, 7/8 INCH ROLLER DIAM X 1/2 INCH ROLLER WIDTH, CARBON STEEL YOKE CAM FOLLOWER 2,140 LB DYNAMIC LOAD CAPACITY, 9/16 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

1/4 INCH BORE, 7/8 INCH ROLLER DIAM X 1/2 INCH ROLLER WIDTH, CARBON STEEL YOKE CAM FOLLOWER 2,140 LB DYNAMIC LOAD CAPACITY, 9/16 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc. Radwell International
Product Category Cam Followers Cam Followers
Product Number YR-7/8 96508893
Product Name Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed Cam Follower
Type Yoke Yoke
Load Rating 2140 lbs (971 kg)
Bearing Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-5/8-XE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.25 inch (57.15 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-3/4-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-3/4-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details