Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head BCR-3/4-BC

Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote
Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-3/4-BC - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head
BCR-3/4-BC
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head BCR-3/4-BC
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number BCR-3/4-BC
Product Name Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
Outside Diameter 0.7500 inch (19.05 mm)
Follower Width 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-1/4-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-2-XB-SS - CR-2-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 6222 lbs (2822 kg)
Bearing Material Stainless
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-7/8-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1.88 inch (47.62 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.5 inch (38.1 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details