Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | YR-7/8-X-SS |
| Product Name | Stainless Steel Cam Followers & Yoke Rollers, YR-X-SS Series Yoke Type Stainless, YR-7/8-X-SS |
| Type | Yoke |
| Load Rating | 1284 lbs (582 kg) |
| Bearing Material | Stainless |