Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, YR-C & YR-XC: Crowned Outer Race YR-4-XC

Description
Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing.
Request a Quote
Description
Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, YR-C & YR-XC: Crowned Outer Race - YR-4-XC - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, YR-C & YR-XC: Crowned Outer Race
YR-4-XC
Yoke Type Industrial Cam Followers, YR-C & YR-XC: Crowned Outer Race YR-4-XC
Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing.

Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number YR-4-XC
Product Name Yoke Type Industrial Cam Followers, YR-C & YR-XC: Crowned Outer Race
Type Yoke
Bearing Surface Crowned
Load Rating 35980 lbs (16317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 3030 lbs (1374 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-2 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 10370 lbs (4703 kg)
Bearing Material Steel
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XB-SS Series Stainless Steel - BCR-3-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Features Hex Socket
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details