Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed YR-2

Description
Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.
Request a Quote
Description
Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed - YR-2 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed
YR-2
Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed YR-2
Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.

Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number YR-2
Product Name Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed
Type Yoke
Load Rating 10370 lbs (4703 kg)
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-1-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 3030 lbs (1374 kg)
Bearing Material Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2 inch (50.8 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XB-SS Series Stainless Steel - BCR-3-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Features Hex Socket
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-1/2-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details