Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot BCR-1-5/8

Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote
Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-5/8 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot
BCR-1-5/8
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot BCR-1-5/8
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number BCR-1-5/8
Product Name Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
Outside Diameter 1.62 inch (41.27 mm)
Follower Width 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-1-5/8-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 5560 lbs (2522 kg)
Bearing Material Steel
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1/2-XB-SS - CR-1/2-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 582 lbs (264 kg)
Bearing Material Stainless
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-7/8-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-7/8-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details