Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed YR-2-3/4-X

Description
Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.
Request a Quote
Description
Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed - YR-2-3/4-X - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed
YR-2-3/4-X
Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed YR-2-3/4-X
Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.

Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number YR-2-3/4-X
Product Name Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed
Type Yoke
Load Rating 15280 lbs (6930 kg)
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, BYR-XC-SS - BYR-1-XC-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 10370 lbs (4703 kg)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-2-1/4-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-7/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.88 inch (47.62 mm)
Follower Width 1 inch (25.4 mm)
View Details