Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing OBYR-1-1/8-X

Description
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote
Description
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing - OBYR-1-1/8-X - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing
OBYR-1-1/8-X
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing OBYR-1-1/8-X
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number OBYR-1-1/8-X
Product Name Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.75 inch (69.85 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XB-SS Series Stainless Steel - BCR-13/4-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Features Hex Socket
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-1/4-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-5/8-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details