Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing BYR-1-1/2-X

Description
Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote
Description
Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2-X - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing
BYR-1-1/2-X
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing BYR-1-1/2-X
Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number BYR-1-1/2-X
Product Name Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-5/8-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1.62 inch (41.27 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-3/4-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.75 inch (69.85 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XB-SS Series Stainless Steel - BCR-2-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Features Hex Socket
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-2-XBC-SS - CR-2-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 6222 lbs (2822 kg)
View Details