Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller NUKR-72-E

Description
Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants.
Request a Quote
Description
Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller - NUKR-72-E - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller
NUKR-72-E
Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller NUKR-72-E
Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants.

Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number NUKR-72-E
Product Name Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller
Type Stud
Load Rating 14612 lbs (6627 kg)
Speed Limit 2100 rpm
Outside Diameter 2.83 inch (72 mm)
Follower Width 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-7/8-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 0.8750 inch (22.22 mm)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-3-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 1/4
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-2-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-1/4-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details