Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head CR-3-1/2-B

Description
Hex Head Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel.
Request a Quote
Description
Hex Head Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-3-1/2-B - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head
CR-3-1/2-B
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head CR-3-1/2-B
Hex Head Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel.

Hex Head Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number CR-3-1/2-B
Product Name Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head
Type Stud
Load Rating 24660 lbs (11184 kg)
Bearing Material Steel
Features Hex Socket
Lubrication Fitting 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-5/8-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1.62 inch (41.27 mm)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-7/8-XE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 7870 lbs (3569 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-2-1/4-XBEC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 10370 lbs (4703 kg)
View Details