Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver CR-1-1/4-X

Description
Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions
Request a Quote
Description
Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-1/4-X - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver
CR-1-1/4-X
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver CR-1-1/4-X
Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions

Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number CR-1-1/4-X
Product Name Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver
Type Stud
Load Rating 4470 lbs (2027 kg)
Bearing Material Steel
Features Sealed; Screw Driver Slot
Lubrication Fitting 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-2-1/2-XBC-SS - CR-2-1/2-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 9168 lbs (4158 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-1-5/8-XBC-SS - CR-1-5/8-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 3336 lbs (1513 kg)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 7870 lbs (3569 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-1/2-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details