Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head BCR-1-1/4-XBE

Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote
Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-1/4-XBE - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head
BCR-1-1/4-XBE
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head BCR-1-1/4-XBE
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number BCR-1-1/4-XBE
Product Name Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
Outside Diameter 1.25 inch (31.75 mm)
Follower Width 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-5/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.62 inch (41.27 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 3 inch (76.2 mm)
Follower Width 1.75 inch (44.45 mm)
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-1/8-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details