Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | BCR-1-3/4-BE |
| Product Name | Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head |
| Type | Stud |
| Features | Hex Socket |
| Lubrication Fitting | 3/16 |
| Outside Diameter | 1.75 inch (44.45 mm) |
| Follower Width | 1 inch (25.4 mm) |