Optimized and cost-effective agitation for open or pressurized tanks
Our Helisem top-entry agitators are a standard, well-proven mixing technology used in numerous industries and applications. Our field-proven design, has been mechanically proven with more than 16,000 references.
Ranging from 50 to 200m³ or pressurized tanks up to 7 bar, Helsium top-entry mixers are fitted with high-performance propellers and supported by CFD simulation studies. With an extensive range of 250 products and a global network of experts, you can get the right product and service for your application.
Closed tanks with volumes from 0.5 to 2 m³ – Sealing systems – Pressure from 0 to 5 bars – Temperatures up to 120°C.
| Milton Roy | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | VT Series |
| Product Name | Helisem® Range of Top-Entry Agitators |
| Applications / Industry | Chemical Processing; Homogenization, Dissolution, Solid Suspension |
| Mixer Type | Agitators |
| Mixer / Homogenizer Location | Top Entry |