Milton Roy Side-Entry Mixer

Description
Mixing technology for all your crude oil & derivatives storage tanks Compact. Powerful. Consistent Results Typically, large storage tanks require the constant mixing of contents, but roof-mounted agitators cannot support the heavy load. In response, Milton Roy Mixing has developed a specific range of side-entry mixers for large-volume storage tanks. Our side-entry mixer is mounted quickly and easily to the tank flange and delivers the most effective blending results in an extremely efficient unit. Our innovative small diameter SABRE® impeller allows for reduced energy consumption and easy installation. In addition, we can ensure proper agitation using numerical simulation of fluid flows (CFD). This helps to forecast and predict the storage tanks mixing with no dead zone, and lower energy consumption compared to conventional solutions. We can also provide an adjustable agitator to increase the scope enclosure. The side-entry mixer concept is driven by four top priorities: safety, reliability, process optimization and easy, cost-effective maintenance. Large mixing volumes. The mixer is designed for tanks up to 200,000 m³ (1.3 MM barrels). The high liquid jet amplitude propelled by our impeller allows the moving of large volumes using less power. Easy installation and maintenance. This compact, side-entry mixer has been designed specifically to mount on the lateral flange of the tank and with lightweight, custom impellers, it can installed quickly and easily. Its exclusive seal shut off device allows for safe, fast and easy maintenance or replacement of the mechanical seal without emptying the tank. Low power consumption. Our innovative, proven SABRE impeller uses less energy to effectively mix the tank contents.
Description
Mixing technology for all your crude oil & derivatives storage tanks Compact. Powerful. Consistent Results Typically, large storage tanks require the constant mixing of contents, but roof-mounted agitators cannot support the heavy load. In response, Milton Roy Mixing has developed a specific range of side-entry mixers for large-volume storage tanks. Our side-entry mixer is mounted quickly and easily to the tank flange and delivers the most effective blending results in an extremely efficient unit. Our innovative small diameter SABRE® impeller allows for reduced energy consumption and easy installation. In addition, we can ensure proper agitation using numerical simulation of fluid flows (CFD). This helps to forecast and predict the storage tanks mixing with no dead zone, and lower energy consumption compared to conventional solutions. We can also provide an adjustable agitator to increase the scope enclosure. The side-entry mixer concept is driven by four top priorities: safety, reliability, process optimization and easy, cost-effective maintenance. Large mixing volumes. The mixer is designed for tanks up to 200,000 m³ (1.3 MM barrels). The high liquid jet amplitude propelled by our impeller allows the moving of large volumes using less power. Easy installation and maintenance. This compact, side-entry mixer has been designed specifically to mount on the lateral flange of the tank and with lightweight, custom impellers, it can installed quickly and easily. Its exclusive seal shut off device allows for safe, fast and easy maintenance or replacement of the mechanical seal without emptying the tank. Low power consumption. Our innovative, proven SABRE impeller uses less energy to effectively mix the tank contents.

Suppliers

Company
Product
Description
Supplier Links
Side-Entry Mixer -  - Milton Roy
Ivyland, PA, USA
Side-Entry Mixer
Side-Entry Mixer
Mixing technology for all your crude oil & derivatives storage tanks Compact. Powerful. Consistent Results Typically, large storage tanks require the constant mixing of contents, but roof-mounted agitators cannot support the heavy load. In response, Milton Roy Mixing has developed a specific range of side-entry mixers for large-volume storage tanks. Our side-entry mixer is mounted quickly and easily to the tank flange and delivers the most effective blending results in an extremely efficient unit. Our innovative small diameter SABRE® impeller allows for reduced energy consumption and easy installation. In addition, we can ensure proper agitation using numerical simulation of fluid flows (CFD). This helps to forecast and predict the storage tanks mixing with no dead zone, and lower energy consumption compared to conventional solutions. We can also provide an adjustable agitator to increase the scope enclosure. The side-entry mixer concept is driven by four top priorities: safety, reliability, process optimization and easy, cost-effective maintenance. Large mixing volumes. The mixer is designed for tanks up to 200,000 m³ (1.3 MM barrels). The high liquid jet amplitude propelled by our impeller allows the moving of large volumes using less power. Easy installation and maintenance. This compact, side-entry mixer has been designed specifically to mount on the lateral flange of the tank and with lightweight, custom impellers, it can installed quickly and easily. Its exclusive seal shut off device allows for safe, fast and easy maintenance or replacement of the mechanical seal without emptying the tank. Low power consumption. Our innovative, proven SABRE impeller uses less energy to effectively mix the tank contents.

Mixing technology for all your crude oil & derivatives storage tanks

Compact. Powerful. Consistent Results

Typically, large storage tanks require the constant mixing of contents, but roof-mounted agitators cannot support the heavy load. In response, Milton Roy Mixing has developed a specific range of side-entry mixers for large-volume storage tanks.

Our side-entry mixer is mounted quickly and easily to the tank flange and delivers the most effective blending results in an extremely efficient unit. Our innovative small diameter SABRE® impeller allows for reduced energy consumption and easy installation. In addition, we can ensure proper agitation using numerical simulation of fluid flows (CFD). This helps to forecast and predict the storage tanks mixing with no dead zone, and lower energy consumption compared to conventional solutions. We can also provide an adjustable agitator to increase the scope enclosure.

The side-entry mixer concept is driven by four top priorities: safety, reliability, process optimization and easy, cost-effective maintenance.

Large mixing volumes. The mixer is designed for tanks up to 200,000 m³ (1.3 MM barrels). The high liquid jet amplitude propelled by our impeller allows the moving of large volumes using less power.

Easy installation and maintenance. This compact, side-entry mixer has been designed specifically to mount on the lateral flange of the tank and with lightweight, custom impellers, it can installed quickly and easily. Its exclusive seal shut off device allows for safe, fast and easy maintenance or replacement of the mechanical seal without emptying the tank.

Low power consumption. Our innovative, proven SABRE impeller uses less energy to effectively mix the tank contents.

Supplier's Site

Technical Specifications

  Milton Roy
Product Category Industrial Mixers
Product Name Side-Entry Mixer
Applications / Industry Food or Beverage Processing; Water / Wastewater Treatment
Mixer Type Agitators
Mixer / Homogenizer Location Side Entry
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
High Speed Powder Induction-Batch Mixer, Atmospheric Design - Series 100 SLIM - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Mixer Type Rotor-Stator
View Details
Hyperfoil™ Impellers, For New and Used Equipment -  - ARDE Barinco, Inc.
Specs
Applications / Industry Impellers Engineered Specifically For Your Application.
Viscosity Range 1 to 10000 cps
Mixer Type Homogenizer; Turbine
View Details