Milton Roy ROBIN® Agitator Model F5

Description
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits. You’ll benefit from a worldwide knowledge and financial base of high-value projects. For use in all operations processed under pressure or vacuum, or mixing dangerous substances. Rated power: about 0.75 to 250 kW Rotation speed: 500 to 10 rpm Impeller diameter: 0.25 to 6m Impeller type: all kind Construction material: all machinable metallic material Pressure use: full vacuum to approx. 75 Bg (250 Bg with magnetic drive)
Description
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits. You’ll benefit from a worldwide knowledge and financial base of high-value projects. For use in all operations processed under pressure or vacuum, or mixing dangerous substances. Rated power: about 0.75 to 250 kW Rotation speed: 500 to 10 rpm Impeller diameter: 0.25 to 6m Impeller type: all kind Construction material: all machinable metallic material Pressure use: full vacuum to approx. 75 Bg (250 Bg with magnetic drive)

Suppliers

Company
Product
Description
Supplier Links
ROBIN® Agitator - Model F5 - Milton Roy
Ivyland, PA, USA
ROBIN® Agitator
Model F5
ROBIN® Agitator Model F5
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits. You’ll benefit from a worldwide knowledge and financial base of high-value projects. For use in all operations processed under pressure or vacuum, or mixing dangerous substances. Rated power: about 0.75 to 250 kW Rotation speed: 500 to 10 rpm Impeller diameter: 0.25 to 6m Impeller type: all kind Construction material: all machinable metallic material Pressure use: full vacuum to approx. 75 Bg (250 Bg with magnetic drive)

ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions.

Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits.

You’ll benefit from a worldwide knowledge and financial base of high-value projects.

For use in all operations processed under pressure or vacuum, or mixing dangerous substances.

  • Rated power: about 0.75 to 250 kW
  • Rotation speed: 500 to 10 rpm
  • Impeller diameter: 0.25 to 6m
  • Impeller type: all kind
  • Construction material: all machinable metallic material
  • Pressure use: full vacuum to approx. 75 Bg (250 Bg with magnetic drive)
Supplier's Site

Technical Specifications

  Milton Roy
Product Category Industrial Mixers
Product Number Model F5
Product Name ROBIN® Agitator
Applications / Industry Chemical Processing; Hydrometallurgy, Fertilizers, Mineralurgy
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Motionless Mixer - LPD & LLPD - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Sanitary Processing (optional feature)
Features Continuous
Media Type Liquids; Liquid with Suspended Solids
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-3-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 54300 GPH (57097 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details