Milton Roy ROBIN® Agitator Model E5

Description
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits. You’ll benefit from a worldwide knowledge and financial base of high-value projects. For use in mixing at atmospheric pressure in open tanks Rated power: about 0.75 to 250 kW Rotation speed: 500 to 10 rpm Impeller diameter: 0.50 to 6m Impeller type: all kind Construction material: all machinable metallic material Pressure use: few mbar difference of the atmospheric pressure
Description
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits. You’ll benefit from a worldwide knowledge and financial base of high-value projects. For use in mixing at atmospheric pressure in open tanks Rated power: about 0.75 to 250 kW Rotation speed: 500 to 10 rpm Impeller diameter: 0.50 to 6m Impeller type: all kind Construction material: all machinable metallic material Pressure use: few mbar difference of the atmospheric pressure

Suppliers

Company
Product
Description
Supplier Links
ROBIN® Agitator - Model E5 - Milton Roy
Ivyland, PA, USA
ROBIN® Agitator
Model E5
ROBIN® Agitator Model E5
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits. You’ll benefit from a worldwide knowledge and financial base of high-value projects. For use in mixing at atmospheric pressure in open tanks Rated power: about 0.75 to 250 kW Rotation speed: 500 to 10 rpm Impeller diameter: 0.50 to 6m Impeller type: all kind Construction material: all machinable metallic material Pressure use: few mbar difference of the atmospheric pressure

ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions.

Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits.

You’ll benefit from a worldwide knowledge and financial base of high-value projects.

For use in mixing at atmospheric pressure in open tanks

  • Rated power: about 0.75 to 250 kW
  • Rotation speed: 500 to 10 rpm
  • Impeller diameter: 0.50 to 6m
  • Impeller type: all kind
  • Construction material: all machinable metallic material
  • Pressure use: few mbar difference of the atmospheric pressure
Supplier's Site

Technical Specifications

  Milton Roy
Product Category Industrial Mixers
Product Number Model E5
Product Name ROBIN® Agitator
Applications / Industry Chemical Processing; Hydrometallurgy, Fertilizers, Mineralurgy
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Co., Inc.
Specs
Mixer Type Homogenizer
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
High Torque Top & Side Entry Mixers - Series 300-900 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Ore / Mineral Processing; Paper and Pulp Processing; Plastic Processing; Paper, Mining, Rubber, and Paint Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 11000 GPH (11567 ml/sec)
View Details