Milton Roy Megaroyal® Diaphragm Process Pump

Description
Optimal leak-proof performance for high-volume chemical injection Designed for your most critical industrial processing needs, the Megaroyal process pump provides reliable, leak-proof performance with a modular design in a minimal footprint. The Megaroyal process pump is ideal for high volume applications and can provide a flow rate of up to 60 m³/h (15,850 gph). In addition, the Megaroyal pump’s footprint is up to 25% smaller when compared to similar competitor options. You get the reliability you have come to expect with Milton Roy pumps, but we’ve added unique features that make it cost effective, easy to install and maintain, and powerful enough to meet all of your chemical dosing needs. Megaroyal process pump has been specifically designed for performance, minimal maintenance, and longevity. High reliability in critical chemical delivery Up to 25% smaller footprint No cooling system required Diaphragm life up to 20,000 hours equates to long-term cost benefits A lubrication system reduces wear, minimizes maintenance, and extends equipment life. Special seals minimize unwanted leaking Modular design for convenient installation and maintenance Megaroyal Model B Performance Data Max Discharge Flow: 60m3/h (15,850 gph) Maximum Discharge Pressure: 400 bar or 5,800 psi (PTFE Diaphragm) Maximum Motor Power: 75kW Temperature Range: -10°C to 150°C (14°F to 300°F) Flow Adjustment: VFD + Variable Frequency Motor
Datasheet
Description
Optimal leak-proof performance for high-volume chemical injection Designed for your most critical industrial processing needs, the Megaroyal process pump provides reliable, leak-proof performance with a modular design in a minimal footprint. The Megaroyal process pump is ideal for high volume applications and can provide a flow rate of up to 60 m³/h (15,850 gph). In addition, the Megaroyal pump’s footprint is up to 25% smaller when compared to similar competitor options. You get the reliability you have come to expect with Milton Roy pumps, but we’ve added unique features that make it cost effective, easy to install and maintain, and powerful enough to meet all of your chemical dosing needs. Megaroyal process pump has been specifically designed for performance, minimal maintenance, and longevity. High reliability in critical chemical delivery Up to 25% smaller footprint No cooling system required Diaphragm life up to 20,000 hours equates to long-term cost benefits A lubrication system reduces wear, minimizes maintenance, and extends equipment life. Special seals minimize unwanted leaking Modular design for convenient installation and maintenance Megaroyal Model B Performance Data Max Discharge Flow: 60m3/h (15,850 gph) Maximum Discharge Pressure: 400 bar or 5,800 psi (PTFE Diaphragm) Maximum Motor Power: 75kW Temperature Range: -10°C to 150°C (14°F to 300°F) Flow Adjustment: VFD + Variable Frequency Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Megaroyal® Diaphragm Process Pump -  - Milton Roy
Ivyland, PA, USA
Megaroyal® Diaphragm Process Pump
Megaroyal® Diaphragm Process Pump
Optimal leak-proof performance for high-volume chemical injection Designed for your most critical industrial processing needs, the Megaroyal process pump provides reliable, leak-proof performance with a modular design in a minimal footprint. The Megaroyal process pump is ideal for high volume applications and can provide a flow rate of up to 60 m³/h (15,850 gph). In addition, the Megaroyal pump’s footprint is up to 25% smaller when compared to similar competitor options. You get the reliability you have come to expect with Milton Roy pumps, but we’ve added unique features that make it cost effective, easy to install and maintain, and powerful enough to meet all of your chemical dosing needs. Megaroyal process pump has been specifically designed for performance, minimal maintenance, and longevity. High reliability in critical chemical delivery Up to 25% smaller footprint No cooling system required Diaphragm life up to 20,000 hours equates to long-term cost benefits A lubrication system reduces wear, minimizes maintenance, and extends equipment life. Special seals minimize unwanted leaking Modular design for convenient installation and maintenance Megaroyal Model B Performance Data Max Discharge Flow: 60m3/h (15,850 gph) Maximum Discharge Pressure: 400 bar or 5,800 psi (PTFE Diaphragm) Maximum Motor Power: 75kW Temperature Range: -10°C to 150°C (14°F to 300°F) Flow Adjustment: VFD + Variable Frequency Motor

Optimal leak-proof performance for high-volume chemical injection

Designed for your most critical industrial processing needs, the Megaroyal process pump provides reliable, leak-proof performance with a modular design in a minimal footprint.

The Megaroyal process pump is ideal for high volume applications and can provide a flow rate of up to 60 m³/h (15,850 gph). In addition, the Megaroyal pump’s footprint is up to 25% smaller when compared to similar competitor options.

You get the reliability you have come to expect with Milton Roy pumps, but we’ve added unique features that make it cost effective, easy to install and maintain, and powerful enough to meet all of your chemical dosing needs.

Megaroyal process pump has been specifically designed for performance, minimal maintenance, and longevity.

  • High reliability in critical chemical delivery
  • Up to 25% smaller footprint
  • No cooling system required
  • Diaphragm life up to 20,000 hours equates to long-term cost benefits
  • A lubrication system reduces wear, minimizes maintenance, and extends equipment life.
  • Special seals minimize unwanted leaking
  • Modular design for convenient installation and maintenance

Megaroyal Model B Performance Data

  • Max Discharge Flow: 60m3/h (15,850 gph)
  • Maximum Discharge Pressure: 400 bar or 5,800 psi (PTFE Diaphragm)
  • Maximum Motor Power: 75kW
  • Temperature Range: -10°C to 150°C (14°F to 300°F)
  • Flow Adjustment: VFD + Variable Frequency Motor
Supplier's Site Datasheet

Technical Specifications

  Milton Roy
Product Category Liquid Handling Pumps
Product Name Megaroyal® Diaphragm Process Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details