Milton Roy Floating Agitators Heliofloat®

Description
For suspension and homogenization of solid particles Designed for water treatment basins and tanks, Heliofloat floating agitators are an economical, energy efficient investment, producing high-displaced volumes. Heliofloat agitator efficiently holds solid particles in suspension with its high-power SABRE® propeller. This proprietary impeller channels the liquid jet toward the bottom of the basin, up to 7m deep. Since it is floating, Heliofloat agitator does not require a mounting device. Its fixation is performed using simple cables to avoid gyration. Several agitators can be suspended in large-dimension basins. Easy and quick installation. Heliofloat floating agitators are lightweight equipment enabling easy handling for installation. Because it is floating, it uses simple cables to affix the agitator to the tank and does not require a structure or mounting device. Powerful propulsion. Our SABRE propeller provides axial flow while the specific body included in the structure canalizing the liquid jet, allows significant propulsion up to 7m in depth. Minimal maintenance. Heliofloat agitators are manufactured using high-quality standard parts, making maintenance simple and easy. Modest energy consumption. Considering the large displaced volume, the agitator requires minimal power to operate Specifications Power rating: up to 22 kW Pumping flow rate: 18,000 m³/h (475 gph) Volumes from 200 to 200,000 m³ (basins, lagoons, large tanks) Stainless steel construction Sabre® Propeller IP 55 Painting: Standard MRM NRI
Datasheet
Description
For suspension and homogenization of solid particles Designed for water treatment basins and tanks, Heliofloat floating agitators are an economical, energy efficient investment, producing high-displaced volumes. Heliofloat agitator efficiently holds solid particles in suspension with its high-power SABRE® propeller. This proprietary impeller channels the liquid jet toward the bottom of the basin, up to 7m deep. Since it is floating, Heliofloat agitator does not require a mounting device. Its fixation is performed using simple cables to avoid gyration. Several agitators can be suspended in large-dimension basins. Easy and quick installation. Heliofloat floating agitators are lightweight equipment enabling easy handling for installation. Because it is floating, it uses simple cables to affix the agitator to the tank and does not require a structure or mounting device. Powerful propulsion. Our SABRE propeller provides axial flow while the specific body included in the structure canalizing the liquid jet, allows significant propulsion up to 7m in depth. Minimal maintenance. Heliofloat agitators are manufactured using high-quality standard parts, making maintenance simple and easy. Modest energy consumption. Considering the large displaced volume, the agitator requires minimal power to operate Specifications Power rating: up to 22 kW Pumping flow rate: 18,000 m³/h (475 gph) Volumes from 200 to 200,000 m³ (basins, lagoons, large tanks) Stainless steel construction Sabre® Propeller IP 55 Painting: Standard MRM NRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floating Agitators - Heliofloat® - Milton Roy
Ivyland, PA, USA
Floating Agitators
Heliofloat®
Floating Agitators Heliofloat®
For suspension and homogenization of solid particles Designed for water treatment basins and tanks, Heliofloat floating agitators are an economical, energy efficient investment, producing high-displaced volumes. Heliofloat agitator efficiently holds solid particles in suspension with its high-power SABRE® propeller. This proprietary impeller channels the liquid jet toward the bottom of the basin, up to 7m deep. Since it is floating, Heliofloat agitator does not require a mounting device. Its fixation is performed using simple cables to avoid gyration. Several agitators can be suspended in large-dimension basins. Easy and quick installation. Heliofloat floating agitators are lightweight equipment enabling easy handling for installation. Because it is floating, it uses simple cables to affix the agitator to the tank and does not require a structure or mounting device. Powerful propulsion. Our SABRE propeller provides axial flow while the specific body included in the structure canalizing the liquid jet, allows significant propulsion up to 7m in depth. Minimal maintenance. Heliofloat agitators are manufactured using high-quality standard parts, making maintenance simple and easy. Modest energy consumption. Considering the large displaced volume, the agitator requires minimal power to operate Specifications Power rating: up to 22 kW Pumping flow rate: 18,000 m³/h (475 gph) Volumes from 200 to 200,000 m³ (basins, lagoons, large tanks) Stainless steel construction Sabre® Propeller IP 55 Painting: Standard MRM NRI

For suspension and homogenization of solid particles

Designed for water treatment basins and tanks, Heliofloat floating agitators are an economical, energy efficient investment, producing high-displaced volumes.

Heliofloat agitator efficiently holds solid particles in suspension with its high-power SABRE® propeller. This proprietary impeller channels the liquid jet toward the bottom of the basin, up to 7m deep.

Since it is floating, Heliofloat agitator does not require a mounting device. Its fixation is performed using simple cables to avoid gyration. Several agitators can be suspended in large-dimension basins.

Easy and quick installation. Heliofloat floating agitators are lightweight equipment enabling easy handling for installation. Because it is floating, it uses simple cables to affix the agitator to the tank and does not require a structure or mounting device.

Powerful propulsion. Our SABRE propeller provides axial flow while the specific body included in the structure canalizing the liquid jet, allows significant propulsion up to 7m in depth.

Minimal maintenance. Heliofloat agitators are manufactured using high-quality standard parts, making maintenance simple and easy.

Modest energy consumption. Considering the large displaced volume, the agitator requires minimal power to operate

Specifications

  • Power rating: up to 22 kW
  • Pumping flow rate: 18,000 m³/h (475 gph)
  • Volumes from 200 to 200,000 m³ (basins, lagoons, large tanks)
  • Stainless steel construction
  • Sabre® Propeller
  • IP 55
  • Painting: Standard MRM NRI
Supplier's Site Datasheet

Technical Specifications

  Milton Roy
Product Category Industrial Mixers
Product Number Heliofloat®
Product Name Floating Agitators
Applications / Industry Water / Wastewater Treatment; Homogenization, Solid Suspension, To Prevent Sludge/Solids Deposits
Media Type Liquids
Mixer Type Agitators
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizer Mixer (CAVITRON) - 1018 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 132 to 3960 GPH (139 to 4164 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
High Speed Disperser - HSD Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Paint / Coating Processing; Plastic Processing; Sanitary Processing (optional feature)
Features Variable; Explosion Proof (optional feature)
User Interface Analog
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details