Milton Roy Helisem® Range of Top-Entry Agitators FR Series

Description
Optimized and cost-effective agitation for open or pressurized tanks Our Helisem top-entry agitators are a standard, well-proven mixing technology used in numerous industries and applications. Our field-proven design, has been mechanically proven with more than 16,000 references. Ranging from 50 to 200m³ or pressurized tanks up to 7 bar, Helsium top-entry mixers are fitted with high-performance propellers and supported by CFD simulation studies. With an extensive range of 250 products and a global network of experts, you can get the right product and service for your application. Open tanks with volumes from 1 to 400 m³ – Atmospheric pressure – Temperature up to 90°C.
Datasheet
Description
Optimized and cost-effective agitation for open or pressurized tanks Our Helisem top-entry agitators are a standard, well-proven mixing technology used in numerous industries and applications. Our field-proven design, has been mechanically proven with more than 16,000 references. Ranging from 50 to 200m³ or pressurized tanks up to 7 bar, Helsium top-entry mixers are fitted with high-performance propellers and supported by CFD simulation studies. With an extensive range of 250 products and a global network of experts, you can get the right product and service for your application. Open tanks with volumes from 1 to 400 m³ – Atmospheric pressure – Temperature up to 90°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helisem® Range of Top-Entry Agitators - FR Series - Milton Roy
Ivyland, PA, USA
Helisem® Range of Top-Entry Agitators
FR Series
Helisem® Range of Top-Entry Agitators FR Series
Optimized and cost-effective agitation for open or pressurized tanks Our Helisem top-entry agitators are a standard, well-proven mixing technology used in numerous industries and applications. Our field-proven design, has been mechanically proven with more than 16,000 references. Ranging from 50 to 200m³ or pressurized tanks up to 7 bar, Helsium top-entry mixers are fitted with high-performance propellers and supported by CFD simulation studies. With an extensive range of 250 products and a global network of experts, you can get the right product and service for your application. Open tanks with volumes from 1 to 400 m³ – Atmospheric pressure – Temperature up to 90°C.

Optimized and cost-effective agitation for open or pressurized tanks

Our Helisem top-entry agitators are a standard, well-proven mixing technology used in numerous industries and applications. Our field-proven design, has been mechanically proven with more than 16,000 references.

Ranging from 50 to 200m³ or pressurized tanks up to 7 bar, Helsium top-entry mixers are fitted with high-performance propellers and supported by CFD simulation studies. With an extensive range of 250 products and a global network of experts, you can get the right product and service for your application.

Open tanks with volumes from 1 to 400 m³ – Atmospheric pressure – Temperature up to 90°C.

Supplier's Site Datasheet

Technical Specifications

  Milton Roy
Product Category Industrial Mixers
Product Number FR Series
Product Name Helisem® Range of Top-Entry Agitators
Applications / Industry Water / Wastewater Treatment; Homogenization, Additives Preparation, Suspension, Flashmixing
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Vacuum Mixer Homogenizer -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Cosmetics Processing; Pharmaceutical Processing
Media Type Liquids
Capacity (volumetric) 0.3531 to 141 cubic feet (10 to 4000 liters)
View Details
Dicon In-Line Dispersing Wet Grinder - 6X3 3600 RPM - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Features Cooling (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details