The Heatsink, part number 08WX9478, features a thermal resistance of 0.12°C/W, making it suitable for applications requiring efficient heat dissipation. It has external dimensions of 82mm in height, 75mm in width, and 100mm in length. The heatsink is designed for surface mounting and is compliant with RoHS standards. It is part of the COLDCUBE® series, which is optimized for high efficiency in low-volume and high-power applications. The design accommodates standard U2 racking systems and can be used with two 80mm square fans in a push-pull configuration for maximum performance. Self-adhesive foam gaskets are available for fan attachment, providing flexibility in installation.
HEATSINK, 0.12°C/W; Thermal Resistance:0.12°C/W;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 08WX9478 |
| Product Name | Heatsink, 0.12°C/w; Thermal Resistance H S Marston |
| L | 100 mm (3.94 inch) |