HS Marston Aerospace Limited Heatsink, 0.33°C/w, Aluminium Alloy; Thermal Resistance H S Marston 97CN-02500-A-200

Description
HEATSINK, 0.33°C/W, ALUMINIUM ALLOY; Thermal Resistance:0.33°C/W; Packages Cooled:-; External Width - Metric:200mm; External Height - Metric:40.01mm; External Length - Metric:250mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEATSINK, 0.33°C/W, ALUMINIUM ALLOY; Thermal Resistance:0.33°C/W; Packages Cooled:-; External Width - Metric:200mm; External Height - Metric:40.01mm; External Length - Metric:250mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsink, 0.33°C/w, Aluminium Alloy; Thermal Resistance H S Marston - 08WX9563 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, 0.33°C/w, Aluminium Alloy; Thermal Resistance H S Marston
08WX9563
Heatsink, 0.33°C/w, Aluminium Alloy; Thermal Resistance H S Marston 08WX9563
HEATSINK, 0.33°C/W, ALUMINIUM ALLOY; Thermal Resistance:0.33°C/W; Packages Cooled:-; External Width - Metric:200mm; External Height - Metric:40.01mm; External Length - Metric:250mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEATSINK, 0.33°C/W, ALUMINIUM ALLOY; Thermal Resistance:0.33°C/W; Packages Cooled:-; External Width - Metric:200mm; External Height - Metric:40.01mm; External Length - Metric:250mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 08WX9563
Product Name Heatsink, 0.33°C/w, Aluminium Alloy; Thermal Resistance H S Marston
L 250 mm (9.84 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-004-28013 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 29 mm (1.14 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 7805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 50 mm (1.97 inch)
H 40 mm (1.57 inch)
Mounting Screw
View Details
Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details