The Sundyne Series 7L Diaphragm Compressor is available in single and two stage configurations. Sub-series models are as follows:
| PPI | |
|---|---|
| Product Category | Gas Compressors and Gas Compressor Systems |
| Product Number | 7L Series |
| Product Name | Triple Metal Diaphram Compressor |
| Compressor Technology | Diaphragm |
| Inlet Temperature | 450 F (232 C) |
| Inlet / Suction Pressure | 6250 psi (4399 m H2O) |
| Discharge / Operating Pressure | 6250 psi (4399 m H2O) |