Accessorie Air Compressor Systems Cycling Refrigerated Air Dryers - Secotec TD51

Description
Nominal flows for Secotec dryers are based on fully saturated air at 100 psig and 100°F, with ambient air temperature of 100°F. To correct the rated capacity of a Secotec dryer for actual conditions, find the capacity correction factor corresponding to inlet and ambient conditions. Multiply these factors to find your "overall" correction factor and multiply the dryer's rated capacity by the overall factor to determine the dryer's capacity at your operating conditions. Select the smallest dryer having enough capacity to meet your requirement.
Description
Nominal flows for Secotec dryers are based on fully saturated air at 100 psig and 100°F, with ambient air temperature of 100°F. To correct the rated capacity of a Secotec dryer for actual conditions, find the capacity correction factor corresponding to inlet and ambient conditions. Multiply these factors to find your "overall" correction factor and multiply the dryer's rated capacity by the overall factor to determine the dryer's capacity at your operating conditions. Select the smallest dryer having enough capacity to meet your requirement.

Suppliers

Company
Product
Description
Supplier Links
Cycling Refrigerated Air Dryers - Secotec - TD51 - Accessorie Air Compressor Systems
Orange, CA, USA
Cycling Refrigerated Air Dryers - Secotec
TD51
Cycling Refrigerated Air Dryers - Secotec TD51
Nominal flows for Secotec dryers are based on fully saturated air at 100 psig and 100°F, with ambient air temperature of 100°F. To correct the rated capacity of a Secotec dryer for actual conditions, find the capacity correction factor corresponding to inlet and ambient conditions. Multiply these factors to find your "overall" correction factor and multiply the dryer's rated capacity by the overall factor to determine the dryer's capacity at your operating conditions. Select the smallest dryer having enough capacity to meet your requirement.

Nominal flows for Secotec dryers are based on fully saturated air at 100 psig and 100°F, with ambient air temperature of 100°F. To correct the rated capacity of a Secotec dryer for actual conditions, find the capacity correction factor corresponding to inlet and ambient conditions. Multiply these factors to find your "overall" correction factor and multiply the dryer's rated capacity by the overall factor to determine the dryer's capacity at your operating conditions. Select the smallest dryer having enough capacity to meet your requirement.

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Dryers
Product Number TD51
Product Name Cycling Refrigerated Air Dryers - Secotec
Dryer Technology Refrigerated
Power Source AC Three Phase
Dimensions & Weight 553 lbs
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Products - CAB Series Compressed Air Dryer - 5000CAB - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
Capacity 5006 SCFM (8509 m³/hr)
Motor Power (Refrig) 20 HP
View Details
Desiccant air dryer - PDAD-09-G3/8 - Festo Corporation
Specs
Dryer Technology Desiccant
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Membrane Dryer - KMM Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Membrane
Max. Pressure 200 psi (141 m H2O)
Min. Dewpoint -40 F (-40 C)
View Details