Accessorie Air Compressor Systems Complete Compressed Air Systems - Aircenter Series SM 10 AirCenter

Description
Kaeser's AirCenters match the Sigma Profile rotary screw compressors with a high-efficiency refrigerated dryer, an appropriately sized receiver, and filtration to provide the level of air quality you require.
Description
Kaeser's AirCenters match the Sigma Profile rotary screw compressors with a high-efficiency refrigerated dryer, an appropriately sized receiver, and filtration to provide the level of air quality you require.

Suppliers

Company
Product
Description
Supplier Links
Complete Compressed Air Systems - Aircenter Series - SM 10 AirCenter - Accessorie Air Compressor Systems
Orange, CA, USA
Complete Compressed Air Systems - Aircenter Series
SM 10 AirCenter
Complete Compressed Air Systems - Aircenter Series SM 10 AirCenter
Kaeser's AirCenters match the Sigma Profile rotary screw compressors with a high-efficiency refrigerated dryer, an appropriately sized receiver, and filtration to provide the level of air quality you require.

Kaeser's AirCenters match the Sigma Profile rotary screw compressors with a high-efficiency refrigerated dryer, an appropriately sized receiver, and filtration to provide the level of air quality you require.

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number SM 10 AirCenter
Product Name Complete Compressed Air Systems - Aircenter Series
Horse Power 10 HP
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - RS Series Air Compressor - fs-curtis-rs-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15 to 1450 SCFM (25.5 to 2465 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 15 to 300 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC200P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details