Accessorie Air Compressor Systems Curtis Portable Gas and Electric 23 Gallon Tank Design P523E

Description
Cast iron compressor. Totally enclosed, OSHA approved belt guard. Heavy duty rubber tires. Gas units available with 5 HP briggs and Stratton or Honda Enginr. 1 Year Warranty.
Description
Cast iron compressor. Totally enclosed, OSHA approved belt guard. Heavy duty rubber tires. Gas units available with 5 HP briggs and Stratton or Honda Enginr. 1 Year Warranty.

Suppliers

Company
Product
Description
Supplier Links
Curtis Portable Gas and Electric 23 Gallon Tank Design - P523E - Accessorie Air Compressor Systems
Orange, CA, USA
Curtis Portable Gas and Electric 23 Gallon Tank Design
P523E
Curtis Portable Gas and Electric 23 Gallon Tank Design P523E
Cast iron compressor. Totally enclosed, OSHA approved belt guard. Heavy duty rubber tires. Gas units available with 5 HP briggs and Stratton or Honda Enginr. 1 Year Warranty.
  • Cast iron compressor.
  • Totally enclosed, OSHA approved belt guard.
  • Heavy duty rubber tires.
  • Gas units available with 5 HP briggs and Stratton or Honda Enginr.
  • 1 Year Warranty.
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number P523E
Product Name Curtis Portable Gas and Electric 23 Gallon Tank Design
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB175P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1.75 HP
Mounting Skid / Base Plate Mounted
View Details
Shop Compressors with Tank and Dryer - AIRTOWER Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 9 to 29 SCFM (15.3 to 49.29 m³/hr)
Discharge / Operating Pressure 125 to 217 psi (87.97 to 153 m H2O)
View Details