N 153-G -- BOOSTER COMPRESSORS
Accessorie Air Compressor Systems
Booster Compressors
N 153-G
Description
Booster Compressors
-
Accessorie Air Compressor Systems
Description
Booster Compressors
Technical Specifications
|
Product Category
|
Air Compressors |
|
Product Number
|
N 153-G |
|
Product Name
|
Booster Compressors |
|
Mass Flow Capacity
|
685 SCFM (1164 m³/hr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
Mass Flow Capacity
6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure
50 psi (35.19 m H2O)
Horse Power
3 to 20 HP
View Details
Compressor Technology
Rotary Vane
Power Source
AC Single Phase; AC Three Phase
Lubrication Style
Oil-free
View Details
Fuji Electric Corp. of America
Power Source
AC Three Phase
Horse Power
20 HP
Mounting
Skid / Base Plate Mounted
View Details
Compressor Technology
Rotary Screw
Power Source
Electric/Engine
Lubrication Style
Lubricated
View Details