Accessorie Air Compressor Systems KVF - Kaeser Vapor Adsorber KVF-625

Description
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A
Description
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A

Suppliers

Company
Product
Description
Supplier Links
KVF - Kaeser Vapor Adsorber - KVF-625 - Accessorie Air Compressor Systems
Orange, CA, USA
KVF - Kaeser Vapor Adsorber
KVF-625
KVF - Kaeser Vapor Adsorber KVF-625
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A

Downstream of KOR/KOX & Desiccant Air Dryer

  • Liquid Removal -0%
  • Max. Liquid Loading - 0 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Vapor Carry-Over - 0.003 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-N/A
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KVF-625
Product Name KVF - Kaeser Vapor Adsorber
Filter Type Adsorbent
Connection 2 1/2 in. NPTF
Dimensions & Weight 33 lbs
Unlock Full Specs
to access all available technical data

Similar Products

Micro filter - MS6-LFM-1/2-AUV-HF-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
View Details
M3 Male Thread to Female Thread, Sintered Filter - C3F - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Compressed Air Filter - HP Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Maximum Volume 530.0 to 28380.0 SCFM (901 to 48238 m³/hr)
View Details